Precision Cutting Tools, Inc. 2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT PM3-68006A

Description
2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT - PM3-68006A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT
PM3-68006A
2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT PM3-68006A
2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT

2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-68006A
Product Name 2 x 2 x 6 x 9-3/4 -6FL PM52 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-095 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details