Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F PM3-54B20S.06X

Description
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
Datasheet
Description
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F - PM3-54B20S.06X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
PM3-54B20S.06X
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F PM3-54B20S.06X
1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F

1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54B20S.06X
Product Name 1.1/4 X 1.1/4 X 2 X 6 X 8-1/2 - 6F
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-063 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details