Precision Cutting Tools, Inc. 3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT PM3-54A12S.6Y

Description
3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT
Datasheet
Description
3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT - PM3-54A12S.6Y - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT
PM3-54A12S.6Y
3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT PM3-54A12S.6Y
3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT

3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54A12S.6Y
Product Name 3/4 x 3/4 x 2 x 6 x 8-1/4 - 5FL 8.5% COB PM30 FIN 35 DEG HLX RH PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-046 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details