Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT PM3-54724

Description
1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT - PM3-54724 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
PM3-54724
1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT PM3-54724
1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT

1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54724
Product Name 1-1/2 x 1-1/4 x 6 x 8-1/2 - 4FL. PM30 BALL FIN 45 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-090 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details