Precision Cutting Tools, Inc. 3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT PM3-54612X

Description
3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT - PM3-54612X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
PM3-54612X
3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT PM3-54612X
3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT

3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54612X
Product Name 3/4 x 3/4 x 4 x 6-1/4 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711442-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details