Precision Cutting Tools, Inc. 3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT PM3-54412

Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT
Datasheet
Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT - PM3-54412 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, USA
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT
PM3-54412
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT PM3-54412
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT

3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54412
Product Name 3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX RH PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
E-Z LOK™ Drill - HSS - 25/64 - A1060 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 25/64
View Details
Drill Reamer - Tricut -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details