Precision Cutting Tools, Inc. 1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT PM3-54408

Description
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT - PM3-54408 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
PM3-54408
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT PM3-54408
1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT

1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54408
Product Name 1/2 x 1/2 x 3 x 5 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bit - T2 21 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details
Carbide Spade Drill - Style F - WhizCut of Sweden AB
WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Spade Drill
View Details