Precision Cutting Tools, Inc. 2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT PM3-54232X

Description
2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
Datasheet
Description
2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT - PM3-54232X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
PM3-54232X
2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT PM3-54232X
2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT

2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54232X
Product Name 2 x 1-1/4 x 3 x 5-1/2 - 6FL. 8.5% COB PM30 FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Wire Installation Drill Bit - 818R1/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.250 inch (6.3 mm)
Shank Tapered; Square
View Details
Carbide Spade Drill - Style F - WhizCut of Sweden AB
WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Spade Drill
View Details