Precision Cutting Tools, Inc. 1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT PM3-54216

Description
1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Datasheet
Description
1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT - PM3-54216 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
PM3-54216
1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT PM3-54216
1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT

1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54216
Product Name 1 x 1 x 3 x 5-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711274-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details