Precision Cutting Tools, Inc. 2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT PM3-54032X

Description
2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Datasheet
Description
2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT - PM3-54032X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
PM3-54032X
2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT PM3-54032X
2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT

2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-54032X
Product Name 2 x 1-1/4 x 2 x 4-1/2 - 4FL. 8.5% COB PM30 FIN 45 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-036 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details