Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT PM-TRF39B20S

Description
1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT
Datasheet
Description
1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT - PM-TRF39B20S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT
PM-TRF39B20S
1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT PM-TRF39B20S
1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT

1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-TRF39B20S
Product Name 1-1/4 x 1-1/4 x 3-1/2 x 12-1/2 - 3FL. PM4 TRF 37 DEG HLX EXT BALL PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-063 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details