Precision Cutting Tools, Inc. 1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT PM-TRF39B16S.4

Description
1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT
Datasheet
Description
1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT - PM-TRF39B16S.4 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT
PM-TRF39B16S.4
1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT PM-TRF39B16S.4
1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT

1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-TRF39B16S.4
Product Name 1 x 1 x 2 x 4 x 6-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-029 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details