Precision Cutting Tools, Inc. 2 X 2 X 2 X 5.3/4-3F BL PM4 RH PM-TRF37102A

Description
2 X 2 X 2 X 5.3/4-3F BL PM4 RH
Datasheet
Description
2 X 2 X 2 X 5.3/4-3F BL PM4 RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 2 X 5.3/4-3F BL PM4 RH - PM-TRF37102A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 2 X 5.3/4-3F BL PM4 RH
PM-TRF37102A
2 X 2 X 2 X 5.3/4-3F BL PM4 RH PM-TRF37102A
2 X 2 X 2 X 5.3/4-3F BL PM4 RH

2 X 2 X 2 X 5.3/4-3F BL PM4 RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-TRF37102A
Product Name 2 X 2 X 2 X 5.3/4-3F BL PM4 RH
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-084 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details