Precision Cutting Tools, Inc. 2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT PM-TRF33632

Description
2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
Datasheet
Description
2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT - PM-TRF33632 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
PM-TRF33632
2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT PM-TRF33632
2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT

2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-TRF33632
Product Name 2 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-096 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details