Precision Cutting Tools, Inc. 5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT PM-TRF33310

Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT - PM-TRF33310 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT
PM-TRF33310
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT PM-TRF33310
5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT

5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-TRF33310
Product Name 5/8 x 5/8 x 2-1/2 x 4-5/8 - 3FL. PM4 TRF 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-098 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details