Precision Cutting Tools, Inc. 3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT PM-R33712

Description
3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT - PM-R33712 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT
PM-R33712
3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT PM-R33712
3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT

3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-R33712
Product Name 3/4 x 3/4 x 4 x 6-1/4 - 3FL. PM4 CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-017 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details