Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT PM-R33120

Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT - PM-R33120 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT
PM-R33120
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT PM-R33120
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT

1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-R33120
Product Name 1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. PM4 CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-070 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details