Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT PM-33620S

Description
1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT - PM-33620S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT
PM-33620S
1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT PM-33620S
1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT

1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM-33620S
Product Name 1-1/4 x 1-1/4 x 7 x 9-1/2 - 3FL. PM4 FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details