Precision Cutting Tools, Inc. 2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT F68006A

Description
2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT - F68006A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT
F68006A
2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT F68006A
2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT

2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F68006A
Product Name 2 x 2 x 6 x 9-3/4 - 6FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-210 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details