Precision Cutting Tools, Inc. 5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT F56610

Description
5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT - F56610 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT
F56610
5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT F56610
5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT

5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F56610
Product Name 5/8 x 5/8 x 4 x 6-1/8 - 4FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Solid Carbide NC Spotting Drill - 701-062590 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details