Precision Cutting Tools, Inc. 1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT F56108

Description
1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT - F56108 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT
F56108
1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT F56108
1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT

1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F56108
Product Name 1/2 x 1/2 x 1-1/4 x 3-1/4 - 4FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Solid Carbide NC Spotting Drill - 701-0375120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details