Precision Cutting Tools, Inc. 1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT F54908

Description
1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT - F54908 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT
F54908
1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT F54908
1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT

1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F54908
Product Name 1/2 x 1/2 x 6 x 8 - 4FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-067 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details