Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT F54620X

Description
1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT - F54620X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT
F54620X
1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT F54620X
1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT

1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F54620X
Product Name 1-1/4 x 1-1/4 x 6 x 8-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Solid Carbide NC Spotting Drill - 701-0125120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details