Precision Cutting Tools, Inc. 1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT F54216Y

Description
1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT - F54216Y - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT
F54216Y
1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT F54216Y
1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT

1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F54216Y
Product Name 1 x 1 x 3 x 5-1/2 - 5FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711232-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details