Precision Cutting Tools, Inc. 1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT F54128X

Description
1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT - F54128X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT
F54128X
1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT F54128X
1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT

1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F54128X
Product Name 1-3/4 x 1-1/4 x 2 x 4-1/2 - 6FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.750 inch (44.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Drill Bit - JD7/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.438 inch (11.1 mm)
View Details
Carbide 3-Flute Twist Drill with Reinforced Shank - Style C - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details