Precision Cutting Tools, Inc. 1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT F54024.BX

Description
1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet
Description
1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT - F54024.BX - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT
F54024.BX
1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT F54024.BX
1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT

1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number F54024.BX
Product Name 1-1/2 x 3/4 x 2 x 4-1/4 - 6FL. COR FRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-030 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details