Precision Cutting Tools, Inc. 2 X 2 X 4 X 7.3/4-8F CO CC PCT CCM-88004A

Description
2 X 2 X 4 X 7.3/4-8F CO CC PCT
Datasheet
Description
2 X 2 X 4 X 7.3/4-8F CO CC PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 4 X 7.3/4-8F CO CC PCT - CCM-88004A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 4 X 7.3/4-8F CO CC PCT
CCM-88004A
2 X 2 X 4 X 7.3/4-8F CO CC PCT CCM-88004A
2 X 2 X 4 X 7.3/4-8F CO CC PCT

2 X 2 X 4 X 7.3/4-8F CO CC PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CCM-88004A
Product Name 2 X 2 X 4 X 7.3/4-8F CO CC PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Wood Spade Bit - NIRXL34 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide Half - Round Drill - Style I - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Half Round Drill
View Details