Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO. CCM-54424

Description
1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO.
Datasheet
Description
1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO. - CCM-54424 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO.
CCM-54424
1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO. CCM-54424
1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO.

1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO.

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CCM-54424
Product Name 1.1/2 X 1.1/4 X 4 X 6.1/2-4F RH CO.
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-046 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details