Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT CCM-54224X

Description
1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT
Datasheet
Description
1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT - CCM-54224X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT
CCM-54224X
1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT CCM-54224X
1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT

1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CCM-54224X
Product Name 1.1/2 X 1.1/4 X 3 X 5.1/2-6F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-255 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details