Precision Cutting Tools, Inc. 3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH CCM-54212S

Description
3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH
Datasheet
Description
3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH - CCM-54212S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH
CCM-54212S
3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH CCM-54212S
3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH

3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CCM-54212S
Product Name 3/4 X 3/4 X 2.1/4 X 4.1/2 - 4F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-025 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details