Precision Cutting Tools, Inc. 3/4 X 3/4 X 4 X 6.1/4-4F CO PCT CC54612

Description
3/4 X 3/4 X 4 X 6.1/4-4F CO PCT
Datasheet
Description
3/4 X 3/4 X 4 X 6.1/4-4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 4 X 6.1/4-4F CO PCT - CC54612 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 4 X 6.1/4-4F CO PCT
CC54612
3/4 X 3/4 X 4 X 6.1/4-4F CO PCT CC54612
3/4 X 3/4 X 4 X 6.1/4-4F CO PCT

3/4 X 3/4 X 4 X 6.1/4-4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CC54612
Product Name 3/4 X 3/4 X 4 X 6.1/4-4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Drill Bit - JD7/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.109 inch (2.8 mm)
View Details
Carbide 2-Flute Twist Drill with Reinforced Shank - Style B - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details