Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT CC54224

Description
1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT
Datasheet
Description
1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT - CC54224 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT
CC54224
1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT CC54224
1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT

1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CC54224
Product Name 1.1/2 X 1.1/4 X 3 X 5.1/2-4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Solid Carbide NC Spotting Drill - 701-0250120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details