Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT CC54220X

Description
1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT
Datasheet
Description
1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT - CC54220X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT
CC54220X
1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT CC54220X
1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT

1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number CC54220X
Product Name 1.1/4 X 1.1/4 X 3 X 5.1/2-6F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-066 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details