Precision Cutting Tools, Inc. 2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT 88108A

Description
2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT - 88108A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT
88108A
2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT 88108A
2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT

2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 88108A
Product Name 2 x 2 x 8 x 11-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - JD7/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.438 inch (11.1 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details