Precision Cutting Tools, Inc. 2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT 88105A

Description
2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT - 88105A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT
88105A
2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT 88105A
2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT

2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 88105A
Product Name 2 x 2 x 5 x 8-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-060 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details