Precision Cutting Tools, Inc. 2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT 88002A

Description
2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT - 88002A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT
88002A
2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT 88002A
2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT

2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 88002A
Product Name 2 x 2 x 2 x 5-3/4 - 8FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - 003524 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
5/8 X 5/8 X 2 X 4 - 3F RH CARBIDE - 0337T01020004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details