2 x 2 x 5 x 8-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 87205A |
| Product Name | 2 x 2 x 5 x 8-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 2.000 inch (50.8 mm) |