Precision Cutting Tools, Inc. 2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT 87204A

Description
2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT - 87204A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
87204A
2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT 87204A
2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 87204A
Product Name 2 x 2 x 4 x 7-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-265 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details