Precision Cutting Tools, Inc. 2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT 68002A

Description
2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT - 68002A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
68002A
2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT 68002A
2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT

2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 68002A
Product Name 2 x 2 x 2 x 5-3/4 - 6FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - JRP10 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.250 inch (6.3 mm)
Shank Straight
View Details
Carbide 2-Flute Twist Drill with Straight Shank - Style D - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details