Precision Cutting Tools, Inc. 2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67210A

Description
2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT - 67210A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
67210A
2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67210A
2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 67210A
Product Name 2 x 2 x 10 x 13-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711179-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details