Precision Cutting Tools, Inc. 2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67208A

Description
2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT - 67208A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
67208A
2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67208A
2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 67208A
Product Name 2 x 2 x 8 x 11-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
Drill Bits, Cobalt - For Metal - 711484-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.266 inch (6.7 mm)
View Details