Precision Cutting Tools, Inc. 2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67206A

Description
2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT - 67206A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
67206A
2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT 67206A
2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 67206A
Product Name 2 x 2 x 6 x 9-3/4 - 6FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bit - 010317 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details