Precision Cutting Tools, Inc. 1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT 56916

Description
1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT - 56916 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT
56916
1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT 56916
1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT

1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 56916
Product Name 1 x 1 x 8 x 10-1/2 - 4FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bit - JD7/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.219 inch (5.6 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details