Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT 54724S

Description
1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT - 54724S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT
54724S
1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT 54724S
1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT

1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 54724S
Product Name 1-1/2 x 1-1/4 x 7 x 9-1/2 - 4FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Wood Spade Bit - NIRXL1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide 3-Flute Twist Drill with Reinforced Shank - Style C - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details