Precision Cutting Tools, Inc. 1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT 54608S

Description
1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT - 54608S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT
54608S
1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT 54608S
1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT

1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 54608S
Product Name 1/2 x 1/2 x 5 x 7 - 4FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bit - JD15/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.234 inch (6.0 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details