Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT 54120X

Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT - 54120X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT
54120X
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT 54120X
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT

1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 54120X
Product Name 1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-055 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details