Precision Cutting Tools, Inc. 3/4 X 3/4 X 6 X 8.1/4-4F HS PCT 52912

Description
3/4 X 3/4 X 6 X 8.1/4-4F HS PCT
Datasheet
Description
3/4 X 3/4 X 6 X 8.1/4-4F HS PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 6 X 8.1/4-4F HS PCT - 52912 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 6 X 8.1/4-4F HS PCT
52912
3/4 X 3/4 X 6 X 8.1/4-4F HS PCT 52912
3/4 X 3/4 X 6 X 8.1/4-4F HS PCT

3/4 X 3/4 X 6 X 8.1/4-4F HS PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 52912
Product Name 3/4 X 3/4 X 6 X 8.1/4-4F HS PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.248 inch (6.3 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-205 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details