Precision Cutting Tools, Inc. 5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 52405

Description
5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT - 52405 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
52405
5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 52405
5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 52405
Product Name 5/16 x 3/8 x 2 x 3-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 16.00 inch (406 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details