Precision Cutting Tools, Inc. 1 X 1 X 2 X 4.1/2-4L RH HSS BALL 52116

Description
1 X 1 X 2 X 4.1/2-4L RH HSS BALL
Datasheet
Description
1 X 1 X 2 X 4.1/2-4L RH HSS BALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 4.1/2-4L RH HSS BALL - 52116 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 4.1/2-4L RH HSS BALL
52116
1 X 1 X 2 X 4.1/2-4L RH HSS BALL 52116
1 X 1 X 2 X 4.1/2-4L RH HSS BALL

1 X 1 X 2 X 4.1/2-4L RH HSS BALL

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 52116
Product Name 1 X 1 X 2 X 4.1/2-4L RH HSS BALL
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-180 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details