Precision Cutting Tools, Inc. 3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT 52112

Description
3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT - 52112 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT
52112
3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT 52112
3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT

3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 52112
Product Name 3/4 x 3/4 x 1-5/8 x 3-7/8 - 4FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Bit - JD31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.484 inch (12.3 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details